TE Connectivity Switch Knobs 4-1437624-3

Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15.9 MM  [.626 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15.9 MM  [.626 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 4-1437624-3 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
4-1437624-3
Switch Knobs 4-1437624-3
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15.9 MM  [.626 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Molded Phenolic Resin

Configuration Features


  • Knob Design : Fluted
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 15.9 MM  [.626 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 4-1437624-3
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1708-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers
Straight Knurled Skirt Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2326 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details