TE Connectivity Switch Knobs 8-1437621-6

Description
Body Features Primary Product Color : Black Matte Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 9.65 MM  [.38 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Matte Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 9.65 MM  [.38 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 8-1437621-6 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
8-1437621-6
Switch Knobs 8-1437621-6
Body Features Primary Product Color : Black Matte Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 9.65 MM  [.38 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line

Body Features


  • Primary Product Color : Black Matte
  • Primary Product Material : Aluminum

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 9.65 MM  [.38 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 8-1437621-6
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products