"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Both Knobs Metal Black"
CONCENTRIC STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1708-ND | 57F2306 |
| Product Name | Knobs | Concentric Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black |