TE Connectivity Straight Knurled Skirt Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity KBS500B101/4

Description
STRAIGHT KNURLED SKIRT KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-9; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Description
STRAIGHT KNURLED SKIRT KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-9; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Straight Knurled Skirt Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2326 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Skirt Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
57F2326
Straight Knurled Skirt Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 57F2326
STRAIGHT KNURLED SKIRT KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-9; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIGHT KNURLED SKIRT KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-9; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 57F2326
Product Name Straight Knurled Skirt Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Diameter / Width 2 inches (50.8 mm)
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Steel Knurled Control Knobs - 21221 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details