TE Connectivity Eurocard Connectors 384600-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 384600-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
384600-E
Eurocard Connectors 384600-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, C, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.1 MM  [.437 INCH ]
  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-384600-E-ND - DigiKey
Thief River Falls, MN, United States
STVC 48 M ABC GGG 4-00 0606 * *

STVC 48 M ABC GGG 4-00 0606 * *

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 384600-E 2684-384600-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 148714-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
5 suppliers
Eurocard Connectors - 254979-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
Eurocard Connectors - 294712-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115120R1700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 20 AWG
View Details