TE Connectivity Eurocard Connectors 414574-E

Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : D, Z Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.1 MM  [.987 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.1 MM  [.24 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : D, Z Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.1 MM  [.987 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.1 MM  [.24 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 414574-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
414574-E
Eurocard Connectors 414574-E
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : D, Z Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.1 MM  [.987 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.1 MM  [.24 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Positions : 15
  • Number of Power or Coaxial Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Rows Loaded : D, Z

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Height : 14.8 MM  [.583 INCH ]
  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 25.1 MM  [.987 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 6.1 MM  [.24 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-414574-E-ND - DigiKey
Thief River Falls, MN, United States
15 (Power) Position Din Connector Header, Male Blades Gold Through Hole, Right Angle

15 (Power) Position Din Connector Header, Male Blades Gold Through Hole, Right Angle

Buy Now Datasheet
Connectors - 414574-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
414574-E
Connectors 414574-E
DIN MALE CONNECTOR TYPE H15 15-PIN RIGHT ANGLE FASTON

DIN MALE CONNECTOR TYPE H15 15-PIN RIGHT ANGLE FASTON

Buy Now
DIN 41612 - 414574-E - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
414574-E
DIN 41612 414574-E
DIN H15 15POS M FASTON RA

DIN H15 15POS M FASTON RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 414574-E 2684-414574-E-ND 414574-E 414574-E
Product Name Eurocard Connectors DIN 41612 Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector Header, Male Blades DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data