TE Connectivity Eurocard Connectors 148413-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148413-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148413-5
Eurocard Connectors 148413-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 14
  • Number of Power or Coaxial Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-148413-5
Electronic Connector 407-148413-5
Right Angle Header, 48 Pos, 12 Col, 3 Row, 2.54mm Pitch, Grey Product overview: 148413-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-148413-5 can be used for catalog matching and distributor lookup.

Right Angle Header, 48 Pos, 12 Col, 3 Row, 2.54mm Pitch, Grey Product overview: 148413-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-148413-5 can be used for catalog matching and distributor lookup.

Supplier's Site
DIN 41612 - A112270-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A112270-ND
DIN 41612 A112270-ND
48 (42 + 6 Power) Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle

48 (42 + 6 Power) Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle

Buy Now Datasheet
CONN PLUG RTANG 42+6 POS DIN PCB - 792-148413-5 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG RTANG 42+6 POS DIN PCB
792-148413-5
CONN PLUG RTANG 42+6 POS DIN PCB 792-148413-5
CONN PLUG RTANG 42+6 POS DIN PCB

CONN PLUG RTANG 42+6 POS DIN PCB

Supplier's Site
Backplane Connectors - DIN 41612 - 148413-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
148413-5
Backplane Connectors - DIN 41612 148413-5
CONN DIN PLUG 48POS PCB RA GOLD

CONN DIN PLUG 48POS PCB RA GOLD

Supplier's Site Datasheet
Euro Type M Pin Assy 42+6 Rohs Compliant Amp - Te Connectivity - 33B5393 - Newark, An Avnet Company
Chicago, IL, United States
Euro Type M Pin Assy 42+6 Rohs Compliant Amp - Te Connectivity
33B5393
Euro Type M Pin Assy 42+6 Rohs Compliant Amp - Te Connectivity 33B5393
EURO TYPE M PIN ASSY 42+6 ROHS COMPLIANT: NO

EURO TYPE M PIN ASSY 42+6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 148413-5 407-148413-5 A112270-ND 792-148413-5 148413-5 33B5393
Product Name Eurocard Connectors Electronic Connector DIN 41612 CONN PLUG RTANG 42+6 POS DIN PCB Backplane Connectors - DIN 41612 Euro Type M Pin Assy 42+6 Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data