TE Connectivity Headers, Male Pins 103361-6

Description
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26669-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26669-ND
Headers, Male Pins A26669-ND
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F7760 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
90F7760
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 90F7760
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A26669-ND 90F7760
Product Name Headers, Male Pins Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Minitek ® - 10072354-F01-04LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details