TE Connectivity Connector Strain Relief 3-747579-6

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 10.16 - 11.68 MM  [.4 - .46 INCH ] Product Length : 11.17 MM  [.44 INCH ] Housing Features Body Orientation : Horizontal Operation/Applicatio n Compatible With Connector Shell Size : 1, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 10.16 - 11.68 MM  [.4 - .46 INCH ] Product Length : 11.17 MM  [.44 INCH ] Housing Features Body Orientation : Horizontal Operation/Applicatio n Compatible With Connector Shell Size : 1, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 3-747579-6 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
3-747579-6
Connector Strain Relief 3-747579-6
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 10.16 - 11.68 MM  [.4 - .46 INCH ] Product Length : 11.17 MM  [.44 INCH ] Housing Features Body Orientation : Horizontal Operation/Applicatio n Compatible With Connector Shell Size : 1, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 10.16 - 11.68 MM  [.4 - .46 INCH ]
  • Product Length : 11.17 MM  [.44 INCH ]

Housing Features


  • Body Orientation : Horizontal

Operation/Application


  • Compatible With Connector Shell Size : 1, 3
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 3-747579-6
Product Name Connector Strain Relief
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-1 - TE Connectivity
Specs
Material PVC
Length 120 inch (3048 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 5745174-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5205718-1 - TE Connectivity
Specs
Material Polypropylene
View Details