TE Connectivity Step Down Transformers 6-1611461-2

Description
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 6-1611461-2 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
6-1611461-2
Step Down Transformers 6-1611461-2
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top

Dimensions


  • Dimensions (INCH) : 3.562 x 2.188 x 2.818

Electrical Characteristics


  • Power Rating (VAMP) : 50
  • Primary Voltage : 240 V, 208 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, Top
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 6-1611461-2
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

CMI Current Transformers - 5SFT-201 - Galco Industrial Electronics
Specs
Category Power
View Details
2 suppliers
Power Transformer - 164-4000-01E07K999 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
Mounting Chassis Mount
View Details
2 suppliers
Step Down Transformers - 6-1672104-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 1-1672326-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details