Schaltbau GmbH S008 - Cam switch elements

Description
Versions with permanent-magnetic blowout Switching elements with permanent-magnetic blowout can only be used for DC applications. Thus polarity is important with permanent-magnetic blowout. The positive terminal bolt is clearly marked (+). Amperages are embossed in the polar strip of the blowout assembly. Versions with electro-magnetic blowout To increase the breaking capacity these cam-operated switching elements feature electro-magnetic blowout by means of a tape-wound coil. They are suitable for switching DC and AC currents. Termination is irrespective of polarity. Amperages are embossed in the polar strip of the blowout assembly. Features S008 P5 and S008 P6 for Ith 25 A and 60 A: Permanent-magnetic blowout for increased breaking capacity in DC applications Polarity is important with permanent-magnetic blowout. Positive terminal bolt clearly marked (+) S008 G and S008 K for Ith 25 A and 60 A: Electro-magnetic blowout with tape-wound coil for extension of breaking capacity Suitable for switching DC and AC voltages Solid contacts, rugged design, long life Fixed contact and contact bridge hardsilver-plated Arc chamber hinged for inspection of contacts Easy mounting with only one screw Special variant Presented on this site are only stock items which can be supplied in short delivery time. If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.
Request a Quote Datasheet
Description
Versions with permanent-magnetic blowout Switching elements with permanent-magnetic blowout can only be used for DC applications. Thus polarity is important with permanent-magnetic blowout. The positive terminal bolt is clearly marked (+). Amperages are embossed in the polar strip of the blowout assembly. Versions with electro-magnetic blowout To increase the breaking capacity these cam-operated switching elements feature electro-magnetic blowout by means of a tape-wound coil. They are suitable for switching DC and AC currents. Termination is irrespective of polarity. Amperages are embossed in the polar strip of the blowout assembly. Features S008 P5 and S008 P6 for Ith 25 A and 60 A: Permanent-magnetic blowout for increased breaking capacity in DC applications Polarity is important with permanent-magnetic blowout. Positive terminal bolt clearly marked (+) S008 G and S008 K for Ith 25 A and 60 A: Electro-magnetic blowout with tape-wound coil for extension of breaking capacity Suitable for switching DC and AC voltages Solid contacts, rugged design, long life Fixed contact and contact bridge hardsilver-plated Arc chamber hinged for inspection of contacts Easy mounting with only one screw Special variant Presented on this site are only stock items which can be supplied in short delivery time. If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S008 - Cam switch elements -  - Schaltbau GmbH
München, Germany
S008 - Cam switch elements
S008 - Cam switch elements
Versions with permanent-magnetic blowout Switching elements with permanent-magnetic blowout can only be used for DC applications. Thus polarity is important with permanent-magnetic blowout. The positive terminal bolt is clearly marked (+). Amperages are embossed in the polar strip of the blowout assembly. Versions with electro-magnetic blowout To increase the breaking capacity these cam-operated switching elements feature electro-magnetic blowout by means of a tape-wound coil. They are suitable for switching DC and AC currents. Termination is irrespective of polarity. Amperages are embossed in the polar strip of the blowout assembly. Features S008 P5 and S008 P6 for Ith 25 A and 60 A: Permanent-magnetic blowout for increased breaking capacity in DC applications Polarity is important with permanent-magnetic blowout. Positive terminal bolt clearly marked (+) S008 G and S008 K for Ith 25 A and 60 A: Electro-magnetic blowout with tape-wound coil for extension of breaking capacity Suitable for switching DC and AC voltages Solid contacts, rugged design, long life Fixed contact and contact bridge hardsilver-plated Arc chamber hinged for inspection of contacts Easy mounting with only one screw Special variant Presented on this site are only stock items which can be supplied in short delivery time. If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.

Versions with permanent-magnetic blowout

Switching elements with permanent-magnetic blowout can only be used for DC applications. Thus polarity is important with permanent-magnetic blowout. The positive terminal bolt is clearly marked (+). Amperages are embossed in the polar strip of the blowout assembly.

Versions with electro-magnetic blowout

To increase the breaking capacity these cam-operated switching elements feature electro-magnetic blowout by means of a tape-wound coil. They are suitable for switching DC and AC currents. Termination is irrespective of polarity. Amperages are embossed in the polar strip of the blowout assembly.

Features

  • S008 P5 and S008 P6 for Ith 25 A and 60 A:
    • Permanent-magnetic blowout for increased breaking capacity in DC applications
    • Polarity is important with permanent-magnetic blowout. Positive terminal bolt clearly marked (+)
  • S008 G and S008 K for Ith 25 A and 60 A:
    • Electro-magnetic blowout with tape-wound coil for extension of breaking capacity
    • Suitable for switching DC and AC voltages
  • Solid contacts, rugged design, long life
  • Fixed contact and contact bridge hardsilver-plated
  • Arc chamber hinged for inspection of contacts
  • Easy mounting with only one screw

Special variant

  • Presented on this site are only stock items which can be supplied in short delivery time.
  • If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.
Supplier's Site Datasheet

Technical Specifications

  Schaltbau GmbH
Product Category Electrical Contactors
Product Name S008 - Cam switch elements
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

C137, C163, C164 - Battery contactors for railway and industrial applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 140 amps
VDC 110 to 120 volts
View Details
C320 - 1 pole bi-directional DC NO contactors up to 1,800 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
VDC 60 to 1500 volts
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
C295 - Double-pole AC and DC contactors up to 1,600 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 120 amps
View Details