TE Connectivity DC Contactors 2-1618378-7

Description
Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 2 Form X, SPST-NO-DM and 1 Form Y, SPST-NC-DB Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 9.6 Coil Voltage (Max) (VDC) : 12 Coil Voltage Rating (VDC) : 13 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Torque (Main) (INLBS) : 75 Packaging Features Packaging Method : Individual Termination Features Auxiliary Contact Terminal Type : .25 Quick Connect Coil Termination Type : Wire Connector Mains Terminal Type : M8 Bolt
Request a Quote
Description
Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 2 Form X, SPST-NO-DM and 1 Form Y, SPST-NC-DB Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 9.6 Coil Voltage (Max) (VDC) : 12 Coil Voltage Rating (VDC) : 13 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Torque (Main) (INLBS) : 75 Packaging Features Packaging Method : Individual Termination Features Auxiliary Contact Terminal Type : .25 Quick Connect Coil Termination Type : Wire Connector Mains Terminal Type : M8 Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 2-1618378-7 - TE Connectivity
Berwyn, PA, United States
DC Contactors
2-1618378-7
DC Contactors 2-1618378-7
Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 2 Form X, SPST-NO-DM and 1 Form Y, SPST-NC-DB Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 9.6 Coil Voltage (Max) (VDC) : 12 Coil Voltage Rating (VDC) : 13 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Torque (Main) (INLBS) : 75 Packaging Features Packaging Method : Individual Termination Features Auxiliary Contact Terminal Type : .25 Quick Connect Coil Termination Type : Wire Connector Mains Terminal Type : M8 Bolt

Configuration Features


  • Number of Poles : 3

Contact Features


  • Contact Arrangement : 2 Form X, SPST-NO-DM and 1 Form Y, SPST-NC-DB
  • Contact Current Rating (AMP) : 200

Dimensions


  • Wire Size (MMSQ) : .20 - 2.08
  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 9.6
  • Coil Voltage (Max) (VDC) : 12
  • Coil Voltage Rating (VDC) : 13
  • Contact Switching Voltage (Max) (VDC) : 48

Mechanical Attachment


  • Product Mount Type : Chassis
  • Torque (Main) (INLBS) : 75

Packaging Features


  • Packaging Method : Individual

Termination Features


  • Auxiliary Contact Terminal Type : .25 Quick Connect
  • Coil Termination Type : Wire Connector
  • Mains Terminal Type : M8 Bolt
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 2-1618378-7
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101171-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Definite Purpose Contactors - 7-1611021-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 120 volts
View Details