TE Connectivity Heat Sinks 3-1542003-4

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 400, 0, 600, 200 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 400, 0, 600, 200 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 3-1542003-4 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
3-1542003-4
Heat Sinks 3-1542003-4
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 400, 0, 600, 200 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 1

Electrical Characteristics


  • Power (WATT) : 10, 15, 5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 400, 0, 600, 200
  • Comment : Mounting clip does not increase overall heat sink height.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 3-1542003-4
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1963856-1 - TE Connectivity
View Details
2 suppliers
Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers