TE Connectivity Switch Knobs 2-1437624-2

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed with Bar Pointer Skirt : With Spin Plate : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed with Bar Pointer Skirt : With Spin Plate : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 2-1437624-2 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
2-1437624-2
Switch Knobs 2-1437624-2
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed with Bar Pointer Skirt : With Spin Plate : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Ribbed with Bar Pointer
  • Skirt : With
  • Spin Plate : Without

Dimensions


  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top, Side & Skirt
  • Indicator Style : Line
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 2-1437624-2
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 1437621-5 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 1.25 inches (31.75 mm)
View Details
Knobs - 450-1696-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers