TE Connectivity Str Knurled Knob W/ Arrowhead Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity KN701BA1/4

Description
STR KNURLED KNOB W/ ARROWHEAD IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No
Datasheet
Description
STR KNURLED KNOB W/ ARROWHEAD IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Str Knurled Knob W/ Arrowhead Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2309 - Newark, An Avnet Company
Chicago, IL, United States
Str Knurled Knob W/ Arrowhead Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
57F2309
Str Knurled Knob W/ Arrowhead Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity 57F2309
STR KNURLED KNOB W/ ARROWHEAD IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STR KNURLED KNOB W/ ARROWHEAD IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 57F2309
Product Name Str Knurled Knob W/ Arrowhead Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

1/4-23 Black Acetal Rosette Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 1/4-20
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details