TE Connectivity Knobs KN1250A1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KN1250A1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"

Buy Now Datasheet
Straight Knurl Knob W/ Line Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 61F1180 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurl Knob W/ Line Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
61F1180
Straight Knurl Knob W/ Line Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 61F1180
STRAIGHT KNURL KNOB W/ LINE IND, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:31.75mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STRAIGHT KNURL KNOB W/ LINE IND, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:31.75mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet
Knob; 1.250 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch - 70156268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 1.250 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch
70156268
Knob; 1.250 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch 70156268
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number KN1250A1/4-ND 61F1180 70156268
Product Name Knobs Straight Knurl Knob W/ Line Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity Knob; 1.250 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal Metal Metal
Material Description Aluminium
Unlock Full Specs
to access all available technical data