TE Connectivity Switch Knobs 3-1437621-0

Description
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : 6 Flute Skirt : With Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 12.7 MM  [.5 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line Product Type Features Switch Knob Product Type : Knob
Request a Quote
Description
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : 6 Flute Skirt : With Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 12.7 MM  [.5 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line Product Type Features Switch Knob Product Type : Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 3-1437621-0 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
3-1437621-0
Switch Knobs 3-1437621-0
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : 6 Flute Skirt : With Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 12.7 MM  [.5 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line Product Type Features Switch Knob Product Type : Knob

Body Features


  • Switch Knob Color : Black
  • Switch Knob Material : Aluminum

Configuration Features


  • Knob Design : 6 Flute
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Shaft Size : 3.17 MM  [.125 INCH ]
  • Switch Knob Diameter : 12.7 MM  [.5 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Line

Product Type Features


  • Switch Knob Product Type : Knob
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 3-1437621-0
Product Name Switch Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1713-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
2 suppliers
Knobs - 450-1750-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
2 suppliers
Knobs - 450-1724-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
2 suppliers