TE Connectivity Knobs KFS600B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KFS600B1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Metal Black Matte"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Metal Black Matte"

Buy Now Datasheet
Straight Knurled Knob With Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 44F1943 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob With Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
44F1943
Straight Knurled Knob With Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 44F1943
STRAIGHT KNURLED KNOB WITH IND, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:15.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIGHT KNURLED KNOB WITH IND, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:15.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number KFS600B1/4-ND 44F1943
Product Name Knobs Straight Knurled Knob With Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black Matte
Unlock Full Specs
to access all available technical data

Similar Products

#4-40 Red Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
Knobs - 450-1742-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic
View Details
3 suppliers
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Plastic 4-Prong Knobs - 32209 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details