TE Connectivity Knobs KNS501BA1/8

Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Arrow on Skirt Metal Black, Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Arrow on Skirt Metal Black, Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1714-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Arrow on Skirt Metal Black, Natural"

"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Arrow on Skirt Metal Black, Natural"

Buy Now Datasheet
Knob; 0.500 in.; Straight Knurl; 0.125 in.; Black/Natural; Alcoswitch - 70156285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.500 in.; Straight Knurl; 0.125 in.; Black/Natural; Alcoswitch
70156285
Knob; 0.500 in.; Straight Knurl; 0.125 in.; Black/Natural; Alcoswitch 70156285
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1714-ND 70156285
Product Name Knobs Knob; 0.500 in.; Straight Knurl; 0.125 in.; Black/Natural; Alcoswitch
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 2845522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Colors / Finishes Available Grey
Material Description Acetal Thermoplastic
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details