TE Connectivity Switch Knobs 1437622-3

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 18.8 MM  [.74 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 18.8 MM  [.74 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1437622-3 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1437622-3
Switch Knobs 1437622-3
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 18.8 MM  [.74 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 18.8 MM  [.74 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Buy Now Datasheet
Knob, Round Shaft, Aluminium, 18.8Mm Rohs Compliant Alcoswitch Te Connectivity - 74AJ7904 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Aluminium, 18.8Mm Rohs Compliant Alcoswitch Te Connectivity
74AJ7904
Knob, Round Shaft, Aluminium, 18.8Mm Rohs Compliant Alcoswitch Te Connectivity 74AJ7904
KNOB, ROUND SHAFT, ALUMINIUM, 18.8MM ROHS COMPLIANT: NO

KNOB, ROUND SHAFT, ALUMINIUM, 18.8MM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1437622-3 74AJ7904
Product Name Switch Knobs Knob, Round Shaft, Aluminium, 18.8Mm Rohs Compliant Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KU401B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Metal
View Details
2 suppliers
Knobs - 450-1725-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers