TE Connectivity Module Components 1355865-2

Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 4 Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Maxi Relay Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 4 Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Maxi Relay Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 1355865-2 - TE Connectivity
Berwyn, PA, United States
Module Components
1355865-2
Module Components 1355865-2
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 4 Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Maxi Relay Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Secondary Locking : Yes

Configuration Features


  • Number of Positions : 4

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Compatible With Relay Type : Maxi Relay
  • Primary Locking Feature : Clean Body

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 1355865-2
Product Name Module Components
Operating Temperature -4 to 248 F (-20 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1544550-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Module Components - 444314-5 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details