TE Connectivity Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity 1SNF526111R0000

Description
TB, POWER DISTRIBUTION, 2POS, 6-000AWG; Rated Current:232A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Wire Size Max:000AWG RoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 2POS, 6-000AWG; Rated Current:232A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Wire Size Max:000AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity - 33AK8278 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity
33AK8278
Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity 33AK8278
TB, POWER DISTRIBUTION, 2POS, 6-000AWG; Rated Current:232A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Wire Size Max:000AWG RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2POS, 6-000AWG; Rated Current:232A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Wire Size Max:000AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33AK8278
Product Name Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 637936 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers