TE Connectivity Sealant Tape 275447-1

Description
Body Features Primary Product Color : Black Dimensions Product Length : 3.05 M  [10 FT ] Product Thickness : 3.18 MM  [.125 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Usage Conditions Operating Temperature Range : -29 - 66 DEGC  [-20 - 150 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Length : 3.05 M  [10 FT ] Product Thickness : 3.18 MM  [.125 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Usage Conditions Operating Temperature Range : -29 - 66 DEGC  [-20 - 150 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealant Tape - 275447-1 - TE Connectivity
Berwyn, PA, United States
Sealant Tape
275447-1
Sealant Tape 275447-1
Body Features Primary Product Color : Black Dimensions Product Length : 3.05 M  [10 FT ] Product Thickness : 3.18 MM  [.125 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Usage Conditions Operating Temperature Range : -29 - 66 DEGC  [-20 - 150 DEGF ]

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Length : 3.05 M  [10 FT ]
  • Product Thickness : 3.18 MM  [.125 INCH ]
  • Product Width : 95.25 MM  [3.75 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Usage Conditions


  • Operating Temperature Range : -29 - 66 DEGC  [-20 - 150 DEGF ]
Buy Now Datasheet
Glue, Adhesives, Applicators - 275447-1 - ODG (Origin Data Global)
Shenzhen, China
Glue, Adhesives, Applicators
275447-1
Glue, Adhesives, Applicators 275447-1
SEALING & DIELECTRIC COMPOUND

SEALING & DIELECTRIC COMPOUND

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category Adhesive Tapes Adhesive Tapes
Product Number 275447-1 275447-1
Product Name Sealant Tape Glue, Adhesives, Applicators
Type Adhesive Tape Adhesive Tape; Sealant
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508728-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2502688-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Sealant Tape - 275442-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Cable Repair Tape - CX4138-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details