TE Connectivity Conductive Tape 2508728-1

Description
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 12.7 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 12.7 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Tape - 2508728-1 - TE Connectivity
Berwyn, PA, United States
Conductive Tape
2508728-1
Conductive Tape 2508728-1
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 12.7 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]

Dimensions


  • Product Length : 20 M  [65.61 FT ]
  • Product Width : 12.7 MM  [787.402 INCH ]

Product Type Features


  • Adhesive Type : Electrically Conductive Acrylic

Usage Conditions


  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number 2508728-1
Product Name Conductive Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508723-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
Glue, Adhesives, Applicators - S1125-KIT-1-CS6955 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details