TE Connectivity Cable Repair Tape CX4138-000

Description
Dimensions Product Length : 15.24 M  [50 FT ] Product Width : 25.4 MM  [1 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Length : 15.24 M  [50 FT ] Product Width : 25.4 MM  [1 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Repair Tape - CX4138-000 - TE Connectivity
Berwyn, PA, United States
Cable Repair Tape
CX4138-000
Cable Repair Tape CX4138-000
Dimensions Product Length : 15.24 M  [50 FT ] Product Width : 25.4 MM  [1 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Dimensions


  • Product Length : 15.24 M  [50 FT ]
  • Product Width : 25.4 MM  [1 INCH ]

Industry Standards


  • Adhesive Specification : RT-1381

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Tape Type : High Temperature Tape

Usage Conditions


  • Heat Resistance Temperature (Max) (DEGC) : 200
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number CX4138-000
Product Name Cable Repair Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508747-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508738-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Fusion Tape - 608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers