TE Connectivity Sealant Tape 275442-2

Description
Body Features Primary Product Color : Black Dimensions Product Thickness : 3.05 MM  [.12 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method : Pad Packaging Quantity : 50
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Thickness : 3.05 MM  [.12 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method : Pad Packaging Quantity : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealant Tape - 275442-2 - TE Connectivity
Berwyn, PA, United States
Sealant Tape
275442-2
Sealant Tape 275442-2
Body Features Primary Product Color : Black Dimensions Product Thickness : 3.05 MM  [.12 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method : Pad Packaging Quantity : 50

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Thickness : 3.05 MM  [.12 INCH ]
  • Product Width : 38.1 MM  [1.5 INCH ]

Packaging Features


  • Packaging Method : Pad
  • Packaging Quantity : 50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number 275442-2
Product Name Sealant Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508740-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
JCI #2386618, AFSK-21.5Z-2 FLE - 1557385-1 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
Conductive Tape - 2508724-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508742-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details