TE Connectivity Conductive Tape 2502689-1

Description
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 25.4 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote
Description
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 25.4 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conductive Tape - 2502689-1 - TE Connectivity
Berwyn, PA, United States
Conductive Tape
2502689-1
Conductive Tape 2502689-1
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 25.4 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]

Dimensions


  • Product Length : 20 M  [65.61 FT ]
  • Product Width : 25.4 MM  [787.402 INCH ]

Product Type Features


  • Adhesive Type : Electrically Conductive Acrylic

Usage Conditions


  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number 2502689-1
Product Name Conductive Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508750-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers
Conductive Tape - 2508724-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Fusion Tape - 604271-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details