TE Connectivity Fusion Tape 605262-1

Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .04 KG  [.088 LB ] Dimensions Product Length : 3.048 M  [10 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet
Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .04 KG  [.088 LB ] Dimensions Product Length : 3.048 M  [10 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 605262-1 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
605262-1
Fusion Tape 605262-1
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .04 KG  [.088 LB ] Dimensions Product Length : 3.048 M  [10 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape

Body Features


  • Material Features : Self-Amalgamating
  • Primary Product Color : Black
  • Product Weight : .04 KG  [.088 LB ]

Dimensions


  • Product Length : 3.048 M  [10 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Center Stripe : No
  • Tape Type : Fusion Tape
Buy Now Datasheet
Adhesive Tapes - 605262-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
605262-1
Adhesive Tapes 605262-1
FUSION TAPE, 1 X .020 X 10FT

FUSION TAPE, 1 X .020 X 10FT

Buy Now
Adhesive Tapes - 605262-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
605262-1
Adhesive Tapes 605262-1
FUSION TAPE

FUSION TAPE

Buy Now
Tape - A114084-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Adhesive Black 1.00"" (25.40mm) X 10' (3.0m) 3.3 yds"

"Electrical Tape Adhesive Black 1.00"" (25.40mm) X 10' (3.0m) 3.3 yds"

Buy Now Datasheet
Tape, Sealing, Rubber, Black, 25.4Mm X 3.05M; Tape Colour Amp Te Connectivity - 95F1130 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Rubber, Black, 25.4Mm X 3.05M; Tape Colour Amp Te Connectivity
95F1130
Tape, Sealing, Rubber, Black, 25.4Mm X 3.05M; Tape Colour Amp Te Connectivity 95F1130
TAPE, SEALING, RUBBER, BLACK, 25.4Mm x 3.05M; Tape Colour:Black; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:-; Colour:Black; Roll Length:3.05m RoHS Compliant: Yes

TAPE, SEALING, RUBBER, BLACK, 25.4Mm x 3.05M; Tape Colour:Black; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:-; Colour:Black; Roll Length:3.05m RoHS Compliant: Yes

Supplier's Site
Tape; Fusion; Black; 1.000 in.; 0.020 in.; 39.60 g - 70082647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; Fusion; Black; 1.000 in.; 0.020 in.; 39.60 g
70082647
Tape; Fusion; Black; 1.000 in.; 0.020 in.; 39.60 g 70082647
Fusion Tape, Black, Insulation and Bundling Products This is an all purpose insulating and sealing tape which bonds itself permanently, water seals, has better insulating qualities than electrical tape and is ideal for “buried” applications. The width of the tape is 1.000 in..

Fusion Tape, Black, Insulation and Bundling Products
This is an all purpose insulating and sealing tape which bonds itself permanently, water seals, has better insulating qualities than electrical tape and is ideal for “buried” applications.
The width of the tape is 1.000 in..

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Adhesive Tapes Industrial Tapes Thermal Insulating Tapes Industrial Tapes Industrial Tapes
Product Number 605262-1 605262-1 A114084-ND 95F1130 70082647
Product Name Fusion Tape Adhesive Tapes Tape Tape, Sealing, Rubber, Black, 25.4Mm X 3.05M; Tape Colour Amp Te Connectivity Tape; Fusion; Black; 1.000 in.; 0.020 in.; 39.60 g
Type Adhesive Tape Industrial Tape; Electrical
Materials of Construction Rubber
Color Black Black
Unlock Full Specs
to access all available technical data