TE Connectivity Sealant Tape 275442-1

Description
Body Features Primary Product Color : Black Dimensions Product Thickness : 3.18 MM  [.125 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Packaging Features Packaging Method : Pad Packaging Quantity : 25
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Thickness : 3.18 MM  [.125 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Packaging Features Packaging Method : Pad Packaging Quantity : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealant Tape - 275442-1 - TE Connectivity
Berwyn, PA, United States
Sealant Tape
275442-1
Sealant Tape 275442-1
Body Features Primary Product Color : Black Dimensions Product Thickness : 3.18 MM  [.125 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Packaging Features Packaging Method : Pad Packaging Quantity : 25

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Thickness : 3.18 MM  [.125 INCH ]
  • Product Width : 95.25 MM  [3.75 INCH ]

Packaging Features


  • Packaging Method : Pad
  • Packaging Quantity : 25
Buy Now Datasheet
Glue, Adhesives, Applicators - 275442-1 - ODG (Origin Data Global)
Shenzhen, China
Glue, Adhesives, Applicators
275442-1
Glue, Adhesives, Applicators 275442-1
SEALING & DIELECTRIC COMPOUND

SEALING & DIELECTRIC COMPOUND

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category Adhesive Tapes Adhesive Tapes
Product Number 275442-1 275442-1
Product Name Sealant Tape Glue, Adhesives, Applicators
Type Adhesive Tape Adhesive Tape; Sealant
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1125-KIT-1-CS8691 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers
Glue, Adhesives, Applicators - S1009-KIT-A-CS8442 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
Sealant Tape - 275442-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details