TE Connectivity Y S1017-1.0X50 S1017-1.0X50

Description
Y S1017-1.0X50
Request a Quote Datasheet
Description
Y S1017-1.0X50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Wilmington, MA, United States
Y S1017-1.0X50
S1017-1.0X50
Y S1017-1.0X50 S1017-1.0X50
Y S1017-1.0X50

Y S1017-1.0X50

Buy Now
Tape - A104828-ND - DigiKey
Thief River Falls, MN, United States
"Tape Adhesive 1.00"" (25.40mm) X 50' (15.2m) 16.7 yds"

"Tape Adhesive 1.00"" (25.40mm) X 50' (15.2m) 16.7 yds"

Buy Now Datasheet
Tape; Adhesive Type Raychem Te Connectivity - 73K6956 - Newark, An Avnet Company
Chicago, IL, United States
Tape; Adhesive Type Raychem Te Connectivity
73K6956
Tape; Adhesive Type Raychem Te Connectivity 73K6956
TAPE; Adhesive Type:Thermoplastic Adhesive; Tape Colour:-; Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Length - Imperial:50ft; Tape Length - Metric:15.24m; Product Range:THERMOFIT S-1017 Series; Roll Length:50ft RoHS Compliant: Yes

TAPE; Adhesive Type:Thermoplastic Adhesive; Tape Colour:-; Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Length - Imperial:50ft; Tape Length - Metric:15.24m; Product Range:THERMOFIT S-1017 Series; Roll Length:50ft RoHS Compliant: Yes

Supplier's Site Datasheet
Hot-Melt Adhesive Tape, 1 X 50Ft Rohs Compliant Raychem Te Connectivity - 34AH5354 - Newark, An Avnet Company
Chicago, IL, United States
Hot-Melt Adhesive Tape, 1 X 50Ft Rohs Compliant Raychem Te Connectivity
34AH5354
Hot-Melt Adhesive Tape, 1 X 50Ft Rohs Compliant Raychem Te Connectivity 34AH5354
HOT-MELT ADHESIVE TAPE, 1" X 50FT ROHS COMPLIANT: YES

HOT-MELT ADHESIVE TAPE, 1" X 50FT ROHS COMPLIANT: YES

Supplier's Site
TAPE, ADHESIVE, THERMOPLASTIC, 50 FT - 70100893 - Allied Electronics, Inc.
Fort Worth, TX, USA
TAPE, ADHESIVE, THERMOPLASTIC, 50 FT
70100893
TAPE, ADHESIVE, THERMOPLASTIC, 50 FT 70100893
TAPE, ADHESIVE, THERMOPLASTIC, 50 FT

TAPE, ADHESIVE, THERMOPLASTIC, 50 FT

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Adhesive Tapes Industrial Tapes Adhesive Tapes Industrial Tapes Industrial Tapes
Product Number S1017-1.0X50 A104828-ND 73K6956 34AH5354 70100893
Product Name Y S1017-1.0X50 Tape Tape; Adhesive Type Raychem Te Connectivity Hot-Melt Adhesive Tape, 1 X 50Ft Rohs Compliant Raychem Te Connectivity TAPE, ADHESIVE, THERMOPLASTIC, 50 FT
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details