Dimensions Product Length : 20 M [65.61 FT ] Product Width : 6.35 MM [787.402 INCH ]
Product Type Features Adhesive Type : Electrically Conductive Acrylic
Usage Conditions Operating Temperature Range : -20 - 150 DEGC [-4 - 122 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Dimensions Product Length : 20 M [65.61 FT ] Product Width : 6.35 MM [787.402 INCH ]
Product Type Features Adhesive Type : Electrically Conductive Acrylic
Usage Conditions Operating Temperature Range : -20 - 150 DEGC [-4 - 122 DEGF ]
Dimensions Product Length : 20 M [65.61 FT ] Product Width : 6.35 MM [787.402 INCH ]
Product Type Features Adhesive Type : Electrically Conductive Acrylic
Usage Conditions Operating Temperature Range : -20 - 150 DEGC [-4 - 122 DEGF ]
Dimensions
Product Length : 20 M [65.61 FT ]
Product Width : 6.35 MM [787.402 INCH ]
Product Type Features
Adhesive Type : Electrically Conductive Acrylic
Usage Conditions
Operating Temperature Range : -20 - 150 DEGC [-4 - 122 DEGF ]