TAPE, POLYOLEFIN, 20MM, 10M, BLACK; Tape Type:-; Adhesive Type:Thermoplastic Adhesive; Tape Colour:Black; Roll Length - Imperial:32.8ft; Roll Length - Metric:10m; Tape Width - Imperial:0.79"; Tape Width - Metric:20mm; Product Range:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Tapes | Adhesive Tapes |
| Product Number | 844-S1030-ND | 14J9395 |
| Product Name | Tape | Tape, Polyolefin, 20Mm, 10M, Black; Tape Type Raychem Te Connectivity |
| Type | Adhesive Tape; Industrial Tape |