TE Connectivity Fusion Tape 608036-4

Description
Body Features Center Stripe Color : White Primary Product Color : Gray Product Weight : .172 KG  [.379 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .76 MM  [.03 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape
Request a Quote Datasheet
Description
Body Features Center Stripe Color : White Primary Product Color : Gray Product Weight : .172 KG  [.379 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .76 MM  [.03 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 608036-4 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
608036-4
Fusion Tape 608036-4
Body Features Center Stripe Color : White Primary Product Color : Gray Product Weight : .172 KG  [.379 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .76 MM  [.03 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape

Body Features


  • Center Stripe Color : White
  • Primary Product Color : Gray
  • Product Weight : .172 KG  [.379 LB ]

Dimensions


  • Product Length : 4.6 M  [15 FT ]
  • Product Thickness : .76 MM  [.03 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Center Stripe : Yes
  • Tape Type : Silicone Fusion Tape
Buy Now Datasheet
Tape - A122151-ND - DigiKey
Thief River Falls, MN, United States
"Silicone Fusion Tape Silicone Thermosetting Adhesive Gray, White Stripe 1.00"" (25.40mm) X 36' (11.0m) 12 yds"

"Silicone Fusion Tape Silicone Thermosetting Adhesive Gray, White Stripe 1.00"" (25.40mm) X 36' (11.0m) 12 yds"

Buy Now Datasheet
Tape - 1111-608036-4-ND - DigiKey
Thief River Falls, MN, United States
608036-4

608036-4

Buy Now Datasheet
Adhesive Tapes - 608036-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
608036-4
Adhesive Tapes 608036-4
HEAT SHRINK TAPE & SL

HEAT SHRINK TAPE & SL

Buy Now
Adhesive Tapes - 608036-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
608036-4
Adhesive Tapes 608036-4
SILICONE FUSION TAPE, 1 X36

SILICONE FUSION TAPE, 1 X36

Buy Now
Tape, Sealing, Gray, 1Inx36Ft; Tape Type Amp Te Connectivity - 95F1115 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Gray, 1Inx36Ft; Tape Type Amp Te Connectivity
95F1115
Tape, Sealing, Gray, 1Inx36Ft; Tape Type Amp Te Connectivity 95F1115
TAPE, SEALING, GRAY, 1INX36FT; Tape Type:General Purpose; Tape Colour:Grey; Roll Length - Imperial:36ft; Roll Length - Metric:10.97m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:608036 Series; Colour:Grey RoHS Compliant: Yes

TAPE, SEALING, GRAY, 1INX36FT; Tape Type:General Purpose; Tape Colour:Grey; Roll Length - Imperial:36ft; Roll Length - Metric:10.97m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:608036 Series; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Tape, Silicone Fusion; 1ö x 36Æ; Grey with White Stripe - 70082808 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Silicone Fusion; 1ö x 36Æ; Grey with White Stripe
70082808
Tape, Silicone Fusion; 1ö x 36Æ; Grey with White Stripe 70082808
Tape, Silicone Fusion; 1ö x 36æ; Grey with White Stripe

Tape, Silicone Fusion; 1ö x 36Æ; Grey with White Stripe

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Adhesive Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 608036-4 A122151-ND 1111-608036-4-ND 608036-4 95F1115 70082808
Product Name Fusion Tape Tape Tape Adhesive Tapes Tape, Sealing, Gray, 1Inx36Ft; Tape Type Amp Te Connectivity Tape, Silicone Fusion; 1ö x 36Æ; Grey with White Stripe
Type Adhesive Tape
Color Gray, White Stripe
Adhesive Silicone
Carrier / Backing Rubber; Silicone General Purpose
Unlock Full Specs
to access all available technical data