TE Connectivity Snap Action Switches 2435260-7

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force : 21 G  [.74 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 2.8 MM  [.11 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Small Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force : 21 G  [.74 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 2.8 MM  [.11 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Small Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2435260-7 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2435260-7
Snap Action Switches 2435260-7
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force : 21 G  [.74 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 2.8 MM  [.11 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Small Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .5 MM  [.019 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 21 G  [.74 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 15.3 MM  [.602 INCH ]

Dimensions


  • Pre Travel : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 16
  • Operating Voltage (VAC) : 250, 125

Operation/Application


  • Operating Force : 150 G  [5.291 OZ ]

Other


  • Over Travel : 1 MM  [.039 INCH ]

Product Type Features


  • Actuator Style : Small Lever
  • Actuator Type : Lever
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Miniature
Buy Now Datasheet
Micro Switches - 2748421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2748421
Micro Switches 2748421
TE Connectivity HCP16DTD1L04

TE Connectivity HCP16DTD1L04

Supplier's Site
Micro Switches - 2748420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2748420
Micro Switches 2748420
TE Connectivity HCP16DTD1L04

TE Connectivity HCP16DTD1L04

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number 2435260-7 2748421
Product Name Snap Action Switches Micro Switches
Actuator Style Lever Style; Lever Lever Style; Short Lever
Common Size Miniature
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1120909 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-1460-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1042233 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Standards and Certifications RoHS
Maximum Current 10 amps
View Details
Snap Action Switches - K1138031 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details