TE Connectivity Micro Switches SAJ405XHL0N30SNOUPQ

Description
Microswitch SW HLV 0.30N 0.5A AC NO UnPt
Request a Quote Datasheet
Description
Microswitch SW HLV 0.30N 0.5A AC NO UnPt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 2398424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398424
Micro Switches 2398424
Microswitch SW HLV 0.30N 0.5A AC NO UnPt

Microswitch SW HLV 0.30N 0.5A AC NO UnPt

Supplier's Site
Micro Switches - 2398423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398423
Micro Switches 2398423
Microswitch SW HLV 0.30N 0.5A AC NO UnPt

Microswitch SW HLV 0.30N 0.5A AC NO UnPt

Supplier's Site
Snap Action, Limit Switches - 450-SAJ405XHL0N30SNOUPQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ405XHL0N30SNOUPQ-ND
Snap Action, Limit Switches 450-SAJ405XHL0N30SNOUPQ-ND
MINSA SW HLV 0.30N 0.5A AC NO UN

MINSA SW HLV 0.30N 0.5A AC NO UN

Buy Now Datasheet
Microsw, Spst, Hinge Lever, 0.5A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity - 54AH3770 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spst, Hinge Lever, 0.5A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
54AH3770
Microsw, Spst, Hinge Lever, 0.5A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity 54AH3770
MICROSW, SPST, HINGE LEVER, 0.5A, 30VDC ROHS COMPLIANT: YES

MICROSW, SPST, HINGE LEVER, 0.5A, 30VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 2398424 450-SAJ405XHL0N30SNOUPQ-ND 54AH3770
Product Name Micro Switches Snap Action, Limit Switches Microsw, Spst, Hinge Lever, 0.5A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Lever Style; Lever Lever Style Lever Style
Standards and Certifications RoHS RoHS
Operating Temp 185 F (85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type PCB Terminal Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1450-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details