TE Connectivity EMI Connector Gaskets 2430152-1

Description
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 35.8 MM  [1.409 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 35.8 MM  [1.409 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2430152-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2430152-1
EMI Connector Gaskets 2430152-1
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 35.8 MM  [1.409 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Connector Gasket

Configuration Features


  • Number of Positions : 9

Dimensions


  • Product Thickness : 1.6 MM  [.062 INCH ]
  • Product Width : 35.8 MM  [1.409 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .05

Other


  • Shore A Hardness : 65

Product Type Features


  • Filler Material : Nickel Plated Graphite

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2430152-1
Product Name EMI Connector Gaskets
Material Nickel Plated Graphite
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488569-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488630-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.5 inch (38.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2561440-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2 inch (50.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488606-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.26 inch (31.95 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details