TE Connectivity EMI Connector Gaskets 2427984-1

Description
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2427984-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2427984-1
EMI Connector Gaskets 2427984-1
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 24.51 MM  [.965 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .012

Operation/Application


  • Compatible With Connector Shell Size : 9

Other


  • Shore A Hardness : 70

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Silver Plated Aluminum
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet
Circular Connector Seals - 2611161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611161
Circular Connector Seals 2611161
TE Connectivity 93-22044

TE Connectivity 93-22044

Supplier's Site
Circular Connector Seals - 2611160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611160
Circular Connector Seals 2611160
TE Connectivity 93-22044

TE Connectivity 93-22044

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Gaskets and Gasketing Gaskets and Gasketing
Product Number 2427984-1 2611161
Product Name EMI Connector Gaskets Circular Connector Seals
Material Silver Plated Aluminum
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Seals - 609081 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
EMI Connector Gaskets - 2488635-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.06 inch (26.92 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Gaskets & O-Rings - 609128 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Silicone Rubber; Silicone
Thickness 0.0709 inch (1.8 mm)
View Details
Circular Connector Seals - 609086 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details