TE Connectivity EMI Connector Gaskets 2423935-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2423935-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2423935-1
EMI Connector Gaskets 2423935-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .05

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Shore A Hardness : 65

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Nickel Plated Graphite
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet
Circular Connector Seals - 2611010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611010
Circular Connector Seals 2611010
TE Connectivity 92-22017

TE Connectivity 92-22017

Supplier's Site
Circular Connector Seals - 2611009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611009
Circular Connector Seals 2611009
TE Connectivity 92-22017

TE Connectivity 92-22017

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Gaskets and Gasketing Gaskets and Gasketing
Product Number 2423935-1 2611010
Product Name EMI Connector Gaskets Circular Connector Seals
Material Nickel Plated Graphite
Width 1 inch (25.4 mm)
Thickness 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2424019-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.09 inch (27.79 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
Circular Connector Seals - 609079 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
EMI Connector Gaskets - 2488660-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2430164-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 2.28 inch (57.9 mm)
Thickness 0.0630 inch (1.6 mm)
View Details