TE Connectivity LED Holders 2316511-2

Description
Body Features Compatible LED : Lumileds 1208 GEN 3, Lumileds 1205 GEN 3, Lumileds 1205CRSP, Sharp Mega Tuneable White, Lumileds 1208, Sharp Mega Zenigata, Lumileds 1204CRSP, Lumileds 1205, Lumileds 1208 CRSP, Everlight EAHP2024 Series, Lumileds 1204 GEN 3, Lumileds 1204 Configuration Features Lighting Connector Features Included : Not Programmable, Dimmable (Linear Profile), Enables Zhaga Compatibility, Thermal Protection, Optic Compatible, Driver on Board Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Lumileds 1208 GEN 3, Lumileds 1205 GEN 3, Lumileds 1205CRSP, Sharp Mega Tuneable White, Lumileds 1208, Sharp Mega Zenigata, Lumileds 1204CRSP, Lumileds 1205, Lumileds 1208 CRSP, Everlight EAHP2024 Series, Lumileds 1204 GEN 3, Lumileds 1204 Configuration Features Lighting Connector Features Included : Not Programmable, Dimmable (Linear Profile), Enables Zhaga Compatibility, Thermal Protection, Optic Compatible, Driver on Board Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2316511-2 - TE Connectivity
Berwyn, PA, United States
LED Holders
2316511-2
LED Holders 2316511-2
Body Features Compatible LED : Lumileds 1208 GEN 3, Lumileds 1205 GEN 3, Lumileds 1205CRSP, Sharp Mega Tuneable White, Lumileds 1208, Sharp Mega Zenigata, Lumileds 1204CRSP, Lumileds 1205, Lumileds 1208 CRSP, Everlight EAHP2024 Series, Lumileds 1204 GEN 3, Lumileds 1204 Configuration Features Lighting Connector Features Included : Not Programmable, Dimmable (Linear Profile), Enables Zhaga Compatibility, Thermal Protection, Optic Compatible, Driver on Board Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Lumileds 1208 GEN 3, Lumileds 1205 GEN 3, Lumileds 1205CRSP, Sharp Mega Tuneable White, Lumileds 1208, Sharp Mega Zenigata, Lumileds 1204CRSP, Lumileds 1205, Lumileds 1208 CRSP, Everlight EAHP2024 Series, Lumileds 1204 GEN 3, Lumileds 1204

Configuration Features


  • Lighting Connector Features Included : Not Programmable, Dimmable (Linear Profile), Enables Zhaga Compatibility, Thermal Protection, Optic Compatible, Driver on Board

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 350

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2316511-2
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213382-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213580-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213929-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details