TE Connectivity LED Holders 2-2213699-3

Description
Body Features Compatible LED : Osram S19 GW KAHLB2.CM, Panasonic DMC 125, Samsung LC026D, Panasonic DSM124, Osram S15, Luminus CHM 14, Luminus CLM-14 GEN4, Citizen CLL036-1205C1, Luminus CXM-11 GEN3, Samsung LC016D, Panasonic DMS 128, Panasonic DMS 126, Seoul SDWx3F1C, Lextar PB19U, Cree CMT 1945, Citizen CLL038-1208C4, Lextar PB16U, Edison Opto 2PHE30CW27P34001, Edison Opto HE CR 180 Series, Edison Opto 2PHE20CW27P34001, Citizen CLU711-1204C1, Cree CMT 1925, Cree CMT 1922, Tridonic SLE-G5-LES17, Citizen CLL032-1205A5-303M1A 2, Osram s13 Generation II, Citizen CLL030-1212A1-50KL1A 1, Samsung LC019D, Panasonic DMC 124, Lextar PB19H, Edison Opto HM CR 190 Series, Luminus CXM-11, Luminus CLM-14 GEN 3, Edison Opto 2PHE30CW38P34001, Edison Opto SL Series, Panasonic DSM099, Panasonic DMS 125, Lextar PB26H, Seoul SDWX2F1C, Edison Opto 2PHE20CW38P34001, Luminus CXM-11-XH00, Citizen CLU721-1206C1, Lextar PB16H, Cree CMT 1930, Panasonic DMC 128, Everlight 1919, Luminus CHM-11, Citizen CLL720-1206C1, Tridonic SLE-G5-LES15, Luminus CXM-11 GEN4, Citizen CLL034-1205C4 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Not Dimmable, Not Programmable, Driver on Board, Thermal Protection Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Osram S19 GW KAHLB2.CM, Panasonic DMC 125, Samsung LC026D, Panasonic DSM124, Osram S15, Luminus CHM 14, Luminus CLM-14 GEN4, Citizen CLL036-1205C1, Luminus CXM-11 GEN3, Samsung LC016D, Panasonic DMS 128, Panasonic DMS 126, Seoul SDWx3F1C, Lextar PB19U, Cree CMT 1945, Citizen CLL038-1208C4, Lextar PB16U, Edison Opto 2PHE30CW27P34001, Edison Opto HE CR 180 Series, Edison Opto 2PHE20CW27P34001, Citizen CLU711-1204C1, Cree CMT 1925, Cree CMT 1922, Tridonic SLE-G5-LES17, Citizen CLL032-1205A5-303M1A 2, Osram s13 Generation II, Citizen CLL030-1212A1-50KL1A 1, Samsung LC019D, Panasonic DMC 124, Lextar PB19H, Edison Opto HM CR 190 Series, Luminus CXM-11, Luminus CLM-14 GEN 3, Edison Opto 2PHE30CW38P34001, Edison Opto SL Series, Panasonic DSM099, Panasonic DMS 125, Lextar PB26H, Seoul SDWX2F1C, Edison Opto 2PHE20CW38P34001, Luminus CXM-11-XH00, Citizen CLU721-1206C1, Lextar PB16H, Cree CMT 1930, Panasonic DMC 128, Everlight 1919, Luminus CHM-11, Citizen CLL720-1206C1, Tridonic SLE-G5-LES15, Luminus CXM-11 GEN4, Citizen CLL034-1205C4 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Not Dimmable, Not Programmable, Driver on Board, Thermal Protection Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2-2213699-3 - TE Connectivity
Berwyn, PA, United States
LED Holders
2-2213699-3
LED Holders 2-2213699-3
Body Features Compatible LED : Osram S19 GW KAHLB2.CM, Panasonic DMC 125, Samsung LC026D, Panasonic DSM124, Osram S15, Luminus CHM 14, Luminus CLM-14 GEN4, Citizen CLL036-1205C1, Luminus CXM-11 GEN3, Samsung LC016D, Panasonic DMS 128, Panasonic DMS 126, Seoul SDWx3F1C, Lextar PB19U, Cree CMT 1945, Citizen CLL038-1208C4, Lextar PB16U, Edison Opto 2PHE30CW27P34001, Edison Opto HE CR 180 Series, Edison Opto 2PHE20CW27P34001, Citizen CLU711-1204C1, Cree CMT 1925, Cree CMT 1922, Tridonic SLE-G5-LES17, Citizen CLL032-1205A5-303M1A 2, Osram s13 Generation II, Citizen CLL030-1212A1-50KL1A 1, Samsung LC019D, Panasonic DMC 124, Lextar PB19H, Edison Opto HM CR 190 Series, Luminus CXM-11, Luminus CLM-14 GEN 3, Edison Opto 2PHE30CW38P34001, Edison Opto SL Series, Panasonic DSM099, Panasonic DMS 125, Lextar PB26H, Seoul SDWX2F1C, Edison Opto 2PHE20CW38P34001, Luminus CXM-11-XH00, Citizen CLU721-1206C1, Lextar PB16H, Cree CMT 1930, Panasonic DMC 128, Everlight 1919, Luminus CHM-11, Citizen CLL720-1206C1, Tridonic SLE-G5-LES15, Luminus CXM-11 GEN4, Citizen CLL034-1205C4 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Not Dimmable, Not Programmable, Driver on Board, Thermal Protection Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Osram S19 GW KAHLB2.CM, Panasonic DMC 125, Samsung LC026D, Panasonic DSM124, Osram S15, Luminus CHM 14, Luminus CLM-14 GEN4, Citizen CLL036-1205C1, Luminus CXM-11 GEN3, Samsung LC016D, Panasonic DMS 128, Panasonic DMS 126, Seoul SDWx3F1C, Lextar PB19U, Cree CMT 1945, Citizen CLL038-1208C4, Lextar PB16U, Edison Opto 2PHE30CW27P34001, Edison Opto HE CR 180 Series, Edison Opto 2PHE20CW27P34001, Citizen CLU711-1204C1, Cree CMT 1925, Cree CMT 1922, Tridonic SLE-G5-LES17, Citizen CLL032-1205A5-303M1A2, Osram s13 Generation II, Citizen CLL030-1212A1-50KL1A1, Samsung LC019D, Panasonic DMC 124, Lextar PB19H, Edison Opto HM CR 190 Series, Luminus CXM-11, Luminus CLM-14 GEN 3, Edison Opto 2PHE30CW38P34001, Edison Opto SL Series, Panasonic DSM099, Panasonic DMS 125, Lextar PB26H, Seoul SDWX2F1C, Edison Opto 2PHE20CW38P34001, Luminus CXM-11-XH00, Citizen CLU721-1206C1, Lextar PB16H, Cree CMT 1930, Panasonic DMC 128, Everlight 1919, Luminus CHM-11, Citizen CLL720-1206C1, Tridonic SLE-G5-LES15, Luminus CXM-11 GEN4, Citizen CLL034-1205C4

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Not Dimmable, Not Programmable, Driver on Board, Thermal Protection
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 700

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2-2213699-3
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 6-2154874-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 5-2154874-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2213929-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details