TE Connectivity LED Holders 2213580-1

Description
Configuration Features Lighting Connector Features Included : Does Not Enable Zhaga Compatibility, Not Dimmable, Not Programmable, No Driver on Board, No Thermal Protection Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Operating Voltage (VDC) : 300 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Component Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Lighting Connector Features Included : Does Not Enable Zhaga Compatibility, Not Dimmable, Not Programmable, No Driver on Board, No Thermal Protection Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Operating Voltage (VDC) : 300 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Component Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2213580-1 - TE Connectivity
Berwyn, PA, United States
LED Holders
2213580-1
LED Holders 2213580-1
Configuration Features Lighting Connector Features Included : Does Not Enable Zhaga Compatibility, Not Dimmable, Not Programmable, No Driver on Board, No Thermal Protection Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Operating Voltage (VDC) : 300 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Component Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Lighting Connector Features Included : Does Not Enable Zhaga Compatibility, Not Dimmable, Not Programmable, No Driver on Board, No Thermal Protection
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Electrical Characteristics


  • Operating Voltage (VDC) : 300

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Component

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2213580-1
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2213678-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LED Holders - 2213118-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213929-8 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details