TE Connectivity LED Holders 2213699-3

Description
Body Features Compatible LED : Edison Opto HE CR 180 Series, Osram S19 GW KAHLB2.CM, Edison Opto 2PHE20CW38P34001, Cree CMT 1922, Luminus CXM-11 GEN4, Lextar PB26H, Citizen CLU711-1204C1, Edison Opto HM CR 190 Series, Citizen CLL036-1205C1, Tridonic SLE-G5-LES15, Edison Opto 2PHE30CW27P34001, Panasonic DMS 126, Luminus CXM-11 GEN3, Tridonic SLE-G5-LES17, Panasonic DMC 128, Panasonic DSM099, Cree CMT 1925, Citizen CLL038-1208C4, Edison Opto 2PHE20CW27P34001, Panasonic DSM124, Samsung LC016D, Lextar PB19H, Citizen CLU721-1206C1, Samsung LC026D, Panasonic DMC 125, Osram s13 Generation II, Citizen CLL032-1205A5-303M1A 2, Lextar PB16H, Everlight 1919, Luminus CLM-14 GEN 3, Seoul SDWX2F1C, Edison Opto SL Series, Cree CMT 1930, Lextar PB19U, Luminus CXM-11-XH00, Citizen CLL034-1205C4, Luminus CLM-14 GEN4, Luminus CHM-11, Seoul SDWx3F1C, Citizen CLL030-1212A1-50KL1A 1, Samsung LC019D, Luminus CXM-11, Panasonic DMS 125, Lextar PB16U, Luminus CHM 14, Panasonic DMS 128, Edison Opto 2PHE30CW38P34001, Citizen CLL720-1206C1, Cree CMT 1945, Panasonic DMC 124, Osram S15 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Not Programmable, Driver on Board, Not Dimmable, Optic Compatible, Thermal Protection Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Edison Opto HE CR 180 Series, Osram S19 GW KAHLB2.CM, Edison Opto 2PHE20CW38P34001, Cree CMT 1922, Luminus CXM-11 GEN4, Lextar PB26H, Citizen CLU711-1204C1, Edison Opto HM CR 190 Series, Citizen CLL036-1205C1, Tridonic SLE-G5-LES15, Edison Opto 2PHE30CW27P34001, Panasonic DMS 126, Luminus CXM-11 GEN3, Tridonic SLE-G5-LES17, Panasonic DMC 128, Panasonic DSM099, Cree CMT 1925, Citizen CLL038-1208C4, Edison Opto 2PHE20CW27P34001, Panasonic DSM124, Samsung LC016D, Lextar PB19H, Citizen CLU721-1206C1, Samsung LC026D, Panasonic DMC 125, Osram s13 Generation II, Citizen CLL032-1205A5-303M1A 2, Lextar PB16H, Everlight 1919, Luminus CLM-14 GEN 3, Seoul SDWX2F1C, Edison Opto SL Series, Cree CMT 1930, Lextar PB19U, Luminus CXM-11-XH00, Citizen CLL034-1205C4, Luminus CLM-14 GEN4, Luminus CHM-11, Seoul SDWx3F1C, Citizen CLL030-1212A1-50KL1A 1, Samsung LC019D, Luminus CXM-11, Panasonic DMS 125, Lextar PB16U, Luminus CHM 14, Panasonic DMS 128, Edison Opto 2PHE30CW38P34001, Citizen CLL720-1206C1, Cree CMT 1945, Panasonic DMC 124, Osram S15 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Not Programmable, Driver on Board, Not Dimmable, Optic Compatible, Thermal Protection Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2213699-3 - TE Connectivity
Berwyn, PA, United States
LED Holders
2213699-3
LED Holders 2213699-3
Body Features Compatible LED : Edison Opto HE CR 180 Series, Osram S19 GW KAHLB2.CM, Edison Opto 2PHE20CW38P34001, Cree CMT 1922, Luminus CXM-11 GEN4, Lextar PB26H, Citizen CLU711-1204C1, Edison Opto HM CR 190 Series, Citizen CLL036-1205C1, Tridonic SLE-G5-LES15, Edison Opto 2PHE30CW27P34001, Panasonic DMS 126, Luminus CXM-11 GEN3, Tridonic SLE-G5-LES17, Panasonic DMC 128, Panasonic DSM099, Cree CMT 1925, Citizen CLL038-1208C4, Edison Opto 2PHE20CW27P34001, Panasonic DSM124, Samsung LC016D, Lextar PB19H, Citizen CLU721-1206C1, Samsung LC026D, Panasonic DMC 125, Osram s13 Generation II, Citizen CLL032-1205A5-303M1A 2, Lextar PB16H, Everlight 1919, Luminus CLM-14 GEN 3, Seoul SDWX2F1C, Edison Opto SL Series, Cree CMT 1930, Lextar PB19U, Luminus CXM-11-XH00, Citizen CLL034-1205C4, Luminus CLM-14 GEN4, Luminus CHM-11, Seoul SDWx3F1C, Citizen CLL030-1212A1-50KL1A 1, Samsung LC019D, Luminus CXM-11, Panasonic DMS 125, Lextar PB16U, Luminus CHM 14, Panasonic DMS 128, Edison Opto 2PHE30CW38P34001, Citizen CLL720-1206C1, Cree CMT 1945, Panasonic DMC 124, Osram S15 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Not Programmable, Driver on Board, Not Dimmable, Optic Compatible, Thermal Protection Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Edison Opto HE CR 180 Series, Osram S19 GW KAHLB2.CM, Edison Opto 2PHE20CW38P34001, Cree CMT 1922, Luminus CXM-11 GEN4, Lextar PB26H, Citizen CLU711-1204C1, Edison Opto HM CR 190 Series, Citizen CLL036-1205C1, Tridonic SLE-G5-LES15, Edison Opto 2PHE30CW27P34001, Panasonic DMS 126, Luminus CXM-11 GEN3, Tridonic SLE-G5-LES17, Panasonic DMC 128, Panasonic DSM099, Cree CMT 1925, Citizen CLL038-1208C4, Edison Opto 2PHE20CW27P34001, Panasonic DSM124, Samsung LC016D, Lextar PB19H, Citizen CLU721-1206C1, Samsung LC026D, Panasonic DMC 125, Osram s13 Generation II, Citizen CLL032-1205A5-303M1A2, Lextar PB16H, Everlight 1919, Luminus CLM-14 GEN 3, Seoul SDWX2F1C, Edison Opto SL Series, Cree CMT 1930, Lextar PB19U, Luminus CXM-11-XH00, Citizen CLL034-1205C4, Luminus CLM-14 GEN4, Luminus CHM-11, Seoul SDWx3F1C, Citizen CLL030-1212A1-50KL1A1, Samsung LC019D, Luminus CXM-11, Panasonic DMS 125, Lextar PB16U, Luminus CHM 14, Panasonic DMS 128, Edison Opto 2PHE30CW38P34001, Citizen CLL720-1206C1, Cree CMT 1945, Panasonic DMC 124, Osram S15

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility, Not Programmable, Driver on Board, Not Dimmable, Optic Compatible, Thermal Protection
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 350

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2213699-3
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 5-2154874-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LED Holders - 2-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2213929-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2325807-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details