TE Connectivity Module Components 2295764-1

Description
Body Features Secondary Locking : No Configuration Features Number of Positions : 5 Number of Relays (Minimum) : 5 Product Type Features Compatible With Relay Type : Mini Relay Component Type : Relay Holder Primary Locking Feature : Integrated in Housing
Request a Quote
Description
Body Features Secondary Locking : No Configuration Features Number of Positions : 5 Number of Relays (Minimum) : 5 Product Type Features Compatible With Relay Type : Mini Relay Component Type : Relay Holder Primary Locking Feature : Integrated in Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 2295764-1 - TE Connectivity
Berwyn, PA, United States
Module Components
2295764-1
Module Components 2295764-1
Body Features Secondary Locking : No Configuration Features Number of Positions : 5 Number of Relays (Minimum) : 5 Product Type Features Compatible With Relay Type : Mini Relay Component Type : Relay Holder Primary Locking Feature : Integrated in Housing

Body Features


  • Secondary Locking : No

Configuration Features


  • Number of Positions : 5
  • Number of Relays (Minimum) : 5

Product Type Features


  • Compatible With Relay Type : Mini Relay
  • Component Type : Relay Holder
  • Primary Locking Feature : Integrated in Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 2295764-1
Product Name Module Components
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Module Components - 444308-1 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details