TE Connectivity Tb, Power Distribution, 3Pole, 2Awg; Rated Current Entrelec Te Connectivity 1SNL312530R0000

Description
TB, POWER DISTRIBUTION, 3POLE, 2AWG; Rated Current:125A; Rated Voltage:1.5kV; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connections Per Pole:7; RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3POLE, 2AWG; Rated Current:125A; Rated Voltage:1.5kV; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connections Per Pole:7; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pole, 2Awg; Rated Current Entrelec Te Connectivity - 99AC9971 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pole, 2Awg; Rated Current Entrelec Te Connectivity
99AC9971
Tb, Power Distribution, 3Pole, 2Awg; Rated Current Entrelec Te Connectivity 99AC9971
TB, POWER DISTRIBUTION, 3POLE, 2AWG; Rated Current:125A; Rated Voltage:1.5kV; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connections Per Pole:7; RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POLE, 2AWG; Rated Current:125A; Rated Voltage:1.5kV; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connections Per Pole:7; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 99AC9971
Product Name Tb, Power Distribution, 3Pole, 2Awg; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details