TE Connectivity Heat Sinks 2288219-3

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 23 Product Type Features Device Type : CFP2
Request a Quote
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 23 Product Type Features Device Type : CFP2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2288219-3 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2288219-3
Heat Sinks 2288219-3
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 23 Product Type Features Device Type : CFP2

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 23

Product Type Features


  • Device Type : CFP2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2288219-3
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2170488-6 - TE Connectivity
View Details
2 suppliers
Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers