TE Connectivity Eurocard Connectors 216519-1

Description
Configuration Features Number of Columns : 6 Number of Positions : 18 Number of Rows : 3 Number of Signal Positions : 18 Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Columns : 6 Number of Positions : 18 Number of Rows : 3 Number of Signal Positions : 18 Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 216519-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
216519-1
Eurocard Connectors 216519-1
Configuration Features Number of Columns : 6 Number of Positions : 18 Number of Rows : 3 Number of Signal Positions : 18 Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 6
  • Number of Positions : 18
  • Number of Rows : 3
  • Number of Signal Positions : 18

Dimensions


  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
3X6P.iec Module Hsg Rohs Compliant Amp - Te Connectivity - 88H1249 - Newark, An Avnet Company
Chicago, IL, United States
3X6P.iec Module Hsg Rohs Compliant Amp - Te Connectivity
88H1249
3X6P.iec Module Hsg Rohs Compliant Amp - Te Connectivity 88H1249
3X6P.IEC MODULE HSG ROHS COMPLIANT: YES

3X6P.IEC MODULE HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 216519-1 88H1249
Product Name Eurocard Connectors 3X6P.iec Module Hsg Rohs Compliant Amp - Te Connectivity
Connector Type PC Card Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-1393640-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
RF Connectors - 1051665-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Eurocard Connectors - 284174-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers