TE Connectivity Eurocard Connectors 5148423-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Positions : 42 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Positions : 42 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148423-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148423-5
Eurocard Connectors 5148423-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Positions : 42 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 14
  • Number of Positions : 42
  • Number of Power or Coaxial Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 5148423-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5148423-5
Headers & Wire Housings 5148423-5
ASSY,RECPT,TYPE M,EUROCARD,L-F

ASSY,RECPT,TYPE M,EUROCARD,L-F

Buy Now
Backplane Connectors - DIN 41612 - 5148423-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148423-5
Backplane Connectors - DIN 41612 5148423-5
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
Assy,recpt,type M,eurocard,l-Free,42+6,p Amp - Te Connectivity - 19R1191 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,type M,eurocard,l-Free,42+6,p Amp - Te Connectivity
19R1191
Assy,recpt,type M,eurocard,l-Free,42+6,p Amp - Te Connectivity 19R1191
ASSY,RECPT,TYPE M,EUROCARD,L-FREE,42 +6,P

ASSY,RECPT,TYPE M,EUROCARD,L-FREE,42+6,P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5148423-5 5148423-5 5148423-5 19R1191
Product Name Eurocard Connectors Headers & Wire Housings Backplane Connectors - DIN 41612 Assy,recpt,type M,eurocard,l-Free,42+6,p Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Eurocard Connectors - 374463-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers