TE Connectivity Eurocard Connectors 536052-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : B Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.56 MM  [.337 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II and III Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.59 MM  [.22 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : B Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.56 MM  [.337 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II and III Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.59 MM  [.22 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 536052-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
536052-5
Eurocard Connectors 536052-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : B Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.56 MM  [.337 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II and III Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.59 MM  [.22 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B

Contact Features


  • Contact Base Material : Brass
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • Connector Length : 93.98 MM  [3.7 INCH ]
  • Connector Width : 8.56 MM  [.337 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II and III

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 5.59 MM  [.22 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
1.5A 250V Electronic Connector
407-536052-5
1.5A 250V Electronic Connector 407-536052-5
64 Pos 2 Row Right Angle Header, 2.54mm Pitch, Male, 1.5A, 250V Product overview: 536052-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-536052-5 can be used for catalog matching and distributor lookup.

64 Pos 2 Row Right Angle Header, 2.54mm Pitch, Male, 1.5A, 250V Product overview: 536052-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-536052-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - 536052-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
536052-5
Pin & Socket Connectors 536052-5
064 EURO TYPE B PIN ASSY

064 EURO TYPE B PIN ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
536052-5
Pin & Socket Connectors 536052-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
DIN 41612 - A1250-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1250-ND
DIN 41612 A1250-ND
64 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

64 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 536052-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
536052-5
Backplane Connectors - DIN 41612 536052-5
CONN DIN PLUG 64POS PCB RA GOLD

CONN DIN PLUG 64POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 536052-5 407-536052-5 536052-5 A1250-ND 536052-5
Product Name Eurocard Connectors 1.5A 250V Electronic Connector Pin & Socket Connectors DIN 41612 Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 254326-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A3204-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
Eurocard Connectors - 374279-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A26802-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details