TE Connectivity Eurocard Connectors 234066-E

Description
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 234066-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
234066-E
Eurocard Connectors 234066-E
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Operation/Application


  • Circuit Application : Signal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Contacts - 2684-234066-E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2684-234066-E-ND
Backplane Connector Contacts 2684-234066-E-ND
Contact Gold Socket 24-28 AWG Crimp

Contact Gold Socket 24-28 AWG Crimp

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 234066-E 2684-234066-E-ND
Product Name Eurocard Connectors Backplane Connector Contacts
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 223363-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Eurocard Connectors - 254006-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers