TE Connectivity Automotive Contactors 2138011-1

Description
Body Features Product Weight : 6.7 G  [.236 OZ ] Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 135 Relay Terminal Type : Panel Mount Relay Electrical Characteristics Coil Resistance (OHM) : 15.3 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 660 Contact Switching Voltage (Max) (VDC) : 24 Operating Voltage (VDC) : 900
Request a Quote Datasheet
Description
Body Features Product Weight : 6.7 G  [.236 OZ ] Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 135 Relay Terminal Type : Panel Mount Relay Electrical Characteristics Coil Resistance (OHM) : 15.3 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 660 Contact Switching Voltage (Max) (VDC) : 24 Operating Voltage (VDC) : 900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contactors - 2138011-1 - TE Connectivity
Berwyn, PA, United States
Automotive Contactors
2138011-1
Automotive Contactors 2138011-1
Body Features Product Weight : 6.7 G  [.236 OZ ] Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 135 Relay Terminal Type : Panel Mount Relay Electrical Characteristics Coil Resistance (OHM) : 15.3 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 660 Contact Switching Voltage (Max) (VDC) : 24 Operating Voltage (VDC) : 900

Body Features


  • Product Weight : 6.7 G  [.236 OZ ]

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 135
  • Relay Terminal Type : Panel Mount Relay

Electrical Characteristics


  • Coil Resistance (OHM) : 15.3
  • Coil Suppression Method : None
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 660
  • Contact Switching Voltage (Max) (VDC) : 24
  • Operating Voltage (VDC) : 900
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Motor Starters and Contactors
Product Number 2138011-1
Product Name Automotive Contactors
Continuous Current 135 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20782970 - Radwell International
Specs
Device Technology Solid State
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details